Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-180MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 18 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 18 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-180MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-180MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-180MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 18 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 9 A
  • DC Resistance Max: 62 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-180MTTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Shielded Molded Inductor 5.5A 62mOhm Max Nonstandard

18µH Shielded Molded Inductor 5.5A 62mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon - 73AH8930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon
73AH8930
Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon 73AH8930
INDUCTOR, 18UH, SHIELDED, 5.5A; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:AMPLA1004S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, SHIELDED, 5.5A; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:AMPLA1004S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon - 73AH8931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon
73AH8931
Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon 73AH8931
INDUCTOR, 18UH, SHIELDED, 5.5A; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:AMPLA1004S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 18UH, SHIELDED, 5.5A; Inductance:18µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:AMPLA1004S Series; DC Resistance Max:0.062ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-180MT 535-AMPLA1004S-180MTTR-ND 73AH8930
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 18Uh, Shielded, 5.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details