Abracon, LLC AMJD XO (Standard) MEMS AMJDEFJ-A11

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VDFN Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VDFN Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJD XO (Standard) MEMS - AMJDEFJ-A11 - Abracon, LLC
Spicewood, TX, United States
AMJD XO (Standard) MEMS
AMJDEFJ-A11
AMJD XO (Standard) MEMS AMJDEFJ-A11
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VDFN Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VDFN
  • Frequency - Output 1: 50MHz
  • Frequency - Output 2: 100MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - AMJDEFJ-A11-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
AMJDEFJ-A11-ND
Pin Configurable/Selectable Oscillators AMJDEFJ-A11-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

Buy Now Datasheet
Mems Osc, Config, 50/100Mhz, 3.2 X 2.5Mm; Configurable Frequency Min Abracon - 67AC9505 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 50/100Mhz, 3.2 X 2.5Mm; Configurable Frequency Min Abracon
67AC9505
Mems Osc, Config, 50/100Mhz, 3.2 X 2.5Mm; Configurable Frequency Min Abracon 67AC9505
MEMS OSC, CONFIG, 50/100MHZ, 3.2 X 2.5MM; Configurable Frequency Min:50MHz; Configurable Frequency Max:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:AMJD Series; Supply Voltage Min:1.71V RoHS Compliant: Yes

MEMS OSC, CONFIG, 50/100MHZ, 3.2 X 2.5MM; Configurable Frequency Min:50MHz; Configurable Frequency Max:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:AMJD Series; Supply Voltage Min:1.71V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMJDEFJ-A11 AMJDEFJ-A11-ND 67AC9505
Product Name AMJD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 50/100Mhz, 3.2 X 2.5Mm; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V 1.71V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA250M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR - 032694-TLC556CDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details