Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR TLC556CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032694-TLC556CDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032694-TLC556CDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR - 032694-TLC556CDR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR
032694-TLC556CDR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR 032694-TLC556CDR
Manufacturer: Texas Instruments Win Source Part Number: 032694-TLC556CDR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 720μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032694-TLC556CDR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 720μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TLC556CDR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC556CDR
Clock/Timing - Programmable Timers and Oscillators TLC556CDR
IC OSC TIMER DUAL 2.1MHZ 14-SOIC

IC OSC TIMER DUAL 2.1MHZ 14-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - TLC556CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC556CDR
Programmable Timers and Oscillators TLC556CDR
555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 032694-TLC556CDR TLC556CDR TLC556CDR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CDR Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SE556J - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details