Abracon, LLC Fixed Inductors AMELH5050S-1R0MT

Description
FIXED IND 1 UH 19A 3.9MOHM
Request a Quote Datasheet
Description
FIXED IND 1 UH 19A 3.9MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMELH5050S-1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1 UH 19A 3.9MOHM

FIXED IND 1 UH 19A 3.9MOHM

Buy Now Datasheet
Fixed Inductors - 535-AMELH5050S-1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1 UH 19A 3.9MOHM

FIXED IND 1 UH 19A 3.9MOHM

Buy Now Datasheet
Fixed Inductors - 535-AMELH5050S-1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1 UH 19A 3.9MOHM

FIXED IND 1 UH 19A 3.9MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMELH5050S-1R0MTDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details