Abracon, LLC Fixed Inductors AMELH5030S-6R8MT

Description
FIXED IND 6.8 UH 7.5A 32.1MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8 UH 7.5A 32.1MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMELH5030S-6R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8 UH 7.5A 32.1MOHM

FIXED IND 6.8 UH 7.5A 32.1MOHM

Buy Now Datasheet
Fixed Inductors - 535-AMELH5030S-6R8MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8 UH 7.5A 32.1MOHM

FIXED IND 6.8 UH 7.5A 32.1MOHM

Buy Now Datasheet
Fixed Inductors - 535-AMELH5030S-6R8MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8 UH 7.5A 32.1MOHM

FIXED IND 6.8 UH 7.5A 32.1MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMELH5030S-6R8MTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details