Abracon, LLC AMELA2012S Molded (Round Wire) AMELA2012S-R68MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.9 A Saturation Current: 4.6 A DC Resistance Max: 34 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.9 A Saturation Current: 4.6 A DC Resistance Max: 34 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMELA2012S Molded (Round Wire) - AMELA2012S-R68MT - Abracon, LLC
Spicewood, TX, United States
AMELA2012S Molded (Round Wire)
AMELA2012S-R68MT
AMELA2012S Molded (Round Wire) AMELA2012S-R68MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.9 A Saturation Current: 4.6 A DC Resistance Max: 34 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 3.9 A
  • Saturation Current: 4.6 A
  • DC Resistance Max: 34 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2012S-R68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 3.9A 34mOhm Max Nonstandard

680nH Shielded Molded Inductor 3.9A 34mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2012S-R68MT 535-AMELA2012S-R68MTTR-ND
Product Name AMELA2012S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details