Abracon, LLC AMELA2012S Molded (Round Wire) AMELA2012S-R33MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 5.8 A Saturation Current: 7 A DC Resistance Max: 16.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 5.8 A Saturation Current: 7 A DC Resistance Max: 16.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMELA2012S Molded (Round Wire) - AMELA2012S-R33MT - Abracon, LLC
Spicewood, TX, United States
AMELA2012S Molded (Round Wire)
AMELA2012S-R33MT
AMELA2012S Molded (Round Wire) AMELA2012S-R33MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 5.8 A Saturation Current: 7 A DC Resistance Max: 16.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 5.8 A
  • Saturation Current: 7 A
  • DC Resistance Max: 16.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2012S-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 5.8A 16.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 5.8A 16.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2012S-R33MT 535-AMELA2012S-R33MTTR-ND
Product Name AMELA2012S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 0402DC-9N0XJRW , 0402DC-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details