Abracon, LLC AMELA2010S Molded (Round Wire) AMELA2010S-1R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.4 A Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.4 A Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon AMELA2010S inductor has an inductance of 1 µH with a tolerance of 20%. It is rated for a maximum continuous current (IRMS) of 3.4 A and a saturation current (ISAT) of 4.0 A. The inductor features a shielded construction, which helps reduce electromagnetic interference, and is designed for high efficiency in applications with switching frequencies ranging from 100 kHz to 5 MHz. The operating temperature range is from -55°C to +125°C, accommodating a temperature rise of 40°C at rated current. The inductor is RoHS compliant and is available in tape and reel packaging, with 3,000 units per reel. The product is suitable for various applications but is not recommended for high-reliability uses where failure could result in significant consequences.

Datasheet Summary
Powered by GS/AI

The Abracon AMELA2010S inductor has an inductance of 1 µH with a tolerance of 20%. It is rated for a maximum continuous current (IRMS) of 3.4 A and a saturation current (ISAT) of 4.0 A. The inductor features a shielded construction, which helps reduce electromagnetic interference, and is designed for high efficiency in applications with switching frequencies ranging from 100 kHz to 5 MHz. The operating temperature range is from -55°C to +125°C, accommodating a temperature rise of 40°C at rated current. The inductor is RoHS compliant and is available in tape and reel packaging, with 3,000 units per reel. The product is suitable for various applications but is not recommended for high-reliability uses where failure could result in significant consequences.

Suppliers

Company
Product
Description
Supplier Links
AMELA2010S Molded (Round Wire) - AMELA2010S-1R0MT - Abracon, LLC
Spicewood, TX, United States
AMELA2010S Molded (Round Wire)
AMELA2010S-1R0MT
AMELA2010S Molded (Round Wire) AMELA2010S-1R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.4 A Saturation Current: 4 A DC Resistance Max: 53 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 3.4 A
  • Saturation Current: 4 A
  • DC Resistance Max: 53 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2010S-1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.4A 53mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.4A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2010S-1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.4A 53mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.4A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2010S-1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.4A 53mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.4A 53mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 3.4A Rohs Compliant Abracon - 97AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 3.4A Rohs Compliant Abracon
97AH8091
Inductor, 1Uh, Shielded, 3.4A Rohs Compliant Abracon 97AH8091
INDUCTOR, 1UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 3.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2010S-1R0MT 535-AMELA2010S-1R0MTCT-ND 97AH8091
Product Name AMELA2010S Molded (Round Wire) Fixed Inductors Inductor, 1Uh, Shielded, 3.4A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0021 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details