FIXED IND 22UH 3.6A 133.2 MOHM
FIXED IND 22UH 3.6A 133.2 MOHM
FIXED IND 22UH 3.6A 133.2 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AMDLH5030S-220MTCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.1332 ohms |