Abracon, LLC Fixed Inductors AMDLA7030Q-100MT

Description
10µH Shielded Molded Inductor 3.5A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 3.5A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA7030Q-100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 3.5A 68mOhm Max Nonstandard

10µH Shielded Molded Inductor 3.5A 68mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, 3.5A, Shld Rohs Compliant Abracon - 92AH3848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 3.5A, Shld Rohs Compliant Abracon
92AH3848
Inductor, Aec-Q200, 10Uh, 3.5A, Shld Rohs Compliant Abracon 92AH3848
INDUCTOR, AEC-Q200, 10UH, 3.5A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 3.5A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA7030Q-100MTTR-ND 92AH3848
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, 3.5A, Shld Rohs Compliant Abracon
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMD 100uH 110mA Inductor and Choke - 71-3613C101K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details