TE Connectivity Fixed Inductors 3613C101K

Description
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102544TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102544TR-ND
Fixed Inductors A102544TR-ND
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102544DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102544DKR-ND
Fixed Inductors A102544DKR-ND
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102544CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102544CT-ND
Fixed Inductors A102544CT-ND
100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
990112-3613C101K
Inductors, Coils, Chokes - Fixed Inductors 990112-3613C101K
Win Source Part Number: 990112-3613C101K Category: Inductors, Coils, Chokes>Fixed Inductors Series: 3613C, Sigma Inductors Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -30°C ~ 100°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 110 mA Inductance Frequency - Test: 796 kHz REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: TE Connectivity Passive Product Other Names: 16240942,1624094-2,A 102544TR,1624094-2-N D,A102544DKR,A102544 CT Base Product Number: 3613

Win Source Part Number: 990112-3613C101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 3613C, Sigma Inductors
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -30°C ~ 100°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 796 kHz
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: TE Connectivity Passive Product
Other Names: 16240942,1624094-2,A102544TR,1624094-2-ND,A102544DKR,A102544CT
Base Product Number: 3613

Buy Now Datasheet
SMD 100uH 110mA Inductor and Choke - 71-3613C101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH 110mA Inductor and Choke
71-3613C101K
SMD 100uH 110mA Inductor and Choke 71-3613C101K
100uH Ferrite Core Inductor, 110mA, 1812 SMD, 10% Tol Product overview: 3613C101K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3613C101K can be used for catalog matching and distributor lookup.

100uH Ferrite Core Inductor, 110mA, 1812 SMD, 10% Tol Product overview: 3613C101K from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-3613C101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Sigmainductors Te Connectivity - 02M5172 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Sigmainductors Te Connectivity
02M5172
Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Sigmainductors Te Connectivity 02M5172
INDUCTOR, 100UH, 110MA, 10%, 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, 10%, 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 110Ma, ±10%, 8Mhz; Inductance Sigmainductors Te Connectivity - 14N8227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 110Ma, ±10%, 8Mhz; Inductance Sigmainductors Te Connectivity
14N8227
Inductor, 100Uh, 110Ma, ±10%, 8Mhz; Inductance Sigmainductors Te Connectivity 14N8227
INDUCTOR, 100UH, 110MA, ±10%, 8MHz; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case Style:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 110MA, ±10%, 8MHz; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case Style:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102544TR-ND 990112-3613C101K 71-3613C101K 02M5172
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 100uH 110mA Inductor and Choke Inductor, 100Uh, 110Ma, 10%, 8Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers