Abracon, LLC AMDLA4530S Molded (Round Wire) AMDLA4530S-R35MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 350 nH Temperature Rise Current: 16.5 A Saturation Current: 15 A DC Resistance Max: 5.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 350 nH Temperature Rise Current: 16.5 A Saturation Current: 15 A DC Resistance Max: 5.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4530S Molded (Round Wire) - AMDLA4530S-R35MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4530S Molded (Round Wire)
AMDLA4530S-R35MT
AMDLA4530S Molded (Round Wire) AMDLA4530S-R35MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 350 nH Temperature Rise Current: 16.5 A Saturation Current: 15 A DC Resistance Max: 5.1 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4530S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 350 nH
  • Temperature Rise Current: 16.5 A
  • Saturation Current: 15 A
  • DC Resistance Max: 5.1 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.9 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4530S-R35MTTR-ND - DigiKey
Thief River Falls, MN, United States
350nH Shielded Molded Inductor 16.5A 5.1mOhm Max Nonstandard

350nH Shielded Molded Inductor 16.5A 5.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4530S-R35MT 535-AMDLA4530S-R35MTTR-ND
Product Name AMDLA4530S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details