Abracon, LLC AMDLA4530S Molded (Round Wire) AMDLA4530S-R22MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 18 A Saturation Current: 17 A DC Resistance Max: 3.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 18 A Saturation Current: 17 A DC Resistance Max: 3.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4530S Molded (Round Wire) - AMDLA4530S-R22MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4530S Molded (Round Wire)
AMDLA4530S-R22MT
AMDLA4530S Molded (Round Wire) AMDLA4530S-R22MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 18 A Saturation Current: 17 A DC Resistance Max: 3.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4530S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 18 A
  • Saturation Current: 17 A
  • DC Resistance Max: 3.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.9 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4530S-R22MTTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 18A 3.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 18A 3.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4530S-R22MT 535-AMDLA4530S-R22MTTR-ND
Product Name AMDLA4530S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers