Abracon, LLC AMDLA4530S Molded (Round Wire) AMDLA4530S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6.6 A Saturation Current: 6.3 A DC Resistance Max: 21 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6.6 A Saturation Current: 6.3 A DC Resistance Max: 21 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4530S Molded (Round Wire) - AMDLA4530S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4530S Molded (Round Wire)
AMDLA4530S-1R5MT
AMDLA4530S Molded (Round Wire) AMDLA4530S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 6.6 A Saturation Current: 6.3 A DC Resistance Max: 21 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4530S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 6.6 A
  • Saturation Current: 6.3 A
  • DC Resistance Max: 21 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.9 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4530S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 6.6A 21mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6.6A 21mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 6.6A Rohs Compliant Abracon - 97AH8086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 6.6A Rohs Compliant Abracon
97AH8086
Inductor, 1.5Uh, Shielded, 6.6A Rohs Compliant Abracon 97AH8086
INDUCTOR, 1.5UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4530S-1R5MT 535-AMDLA4530S-1R5MTTR-ND 97AH8086
Product Name AMDLA4530S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 6.6A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers