Abracon, LLC Fixed Inductors AMDLA4530Q-2R2MT

Description
2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA4530Q-2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4530Q-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4530Q-2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6A 27.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 6A, Shld, Smd Rohs Compliant Abracon - 92AH3844 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 6A, Shld, Smd Rohs Compliant Abracon
92AH3844
Inductor, Aec-Q200, 2.2Uh, 6A, Shld, Smd Rohs Compliant Abracon 92AH3844
INDUCTOR, AEC-Q200, 2.2UH, 6A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 6A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA4530Q-2R2MTCT-ND 92AH3844
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 6A, Shld, Smd Rohs Compliant Abracon
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details