Abracon, LLC Fixed Inductors AMDLA4020Q-R47MT

Description
470nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA4020Q-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

470nH Shielded Molded Inductor 8.5A 14mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.47Uh, 10A, Shld Rohs Compliant Abracon - 92AH3834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, 10A, Shld Rohs Compliant Abracon
92AH3834
Inductor, Aec-Q200, 0.47Uh, 10A, Shld Rohs Compliant Abracon 92AH3834
INDUCTOR, AEC-Q200, 0.47UH, 10A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.47UH, 10A, SHLD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA4020Q-R47MTTR-ND 92AH3834
Product Name Fixed Inductors Inductor, Aec-Q200, 0.47Uh, 10A, Shld Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers
Surface Mount Inductors - 2567681P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-19N 0302CS-19NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details