Abracon, LLC Fixed Inductors AMDLA4020Q-1R5MT

Description
1.5µH Shielded Molded Inductor 4A 26mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 4A 26mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA4020Q-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4A 26mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4020Q-1R5MTCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4A 26mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4A 26mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 4.8A, Shld Rohs Compliant Abracon - 92AH3837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 4.8A, Shld Rohs Compliant Abracon
92AH3837
Inductor, Aec-Q200, 1.5Uh, 4.8A, Shld Rohs Compliant Abracon 92AH3837
INDUCTOR, AEC-Q200, 1.5UH, 4.8A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, 4.8A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA4020Q-1R5MTTR-ND 92AH3837
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 4.8A, Shld Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36273225204R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details