Abracon, LLC AMDLA4012S Molded (Round Wire) AMDLA4012S-R47MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 8.8 A Saturation Current: 13 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 8.8 A Saturation Current: 13 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4012S Molded (Round Wire) - AMDLA4012S-R47MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4012S Molded (Round Wire)
AMDLA4012S-R47MT
AMDLA4012S Molded (Round Wire) AMDLA4012S-R47MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 8.8 A Saturation Current: 13 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 8.8 A
  • Saturation Current: 13 A
  • DC Resistance Max: 20 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.4 mm
  • Width: 4 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4012S-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 8.8A 20mOhm Max Nonstandard

470nH Shielded Molded Inductor 8.8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4012S-R47MTDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 8.8A 20mOhm Max Nonstandard

470nH Shielded Molded Inductor 8.8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4012S-R47MTCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 8.8A 20mOhm Max Nonstandard

470nH Shielded Molded Inductor 8.8A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4012S-R47MT 535-AMDLA4012S-R47MTTR-ND
Product Name AMDLA4012S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910396P - RS Components, Ltd.
RS Components, Ltd.
Specs
Inductance Range 1.2 microH
DCR 0.1800 ohms
Rated DC Current 1150 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers