Abracon, LLC AMDLA4010S Molded (Round Wire) AMDLA4010S-R33MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 10 A Saturation Current: 14 A DC Resistance Max: 14.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 10 A Saturation Current: 14 A DC Resistance Max: 14.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4010S Molded (Round Wire) - AMDLA4010S-R33MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4010S Molded (Round Wire)
AMDLA4010S-R33MT
AMDLA4010S Molded (Round Wire) AMDLA4010S-R33MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 10 A Saturation Current: 14 A DC Resistance Max: 14.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 10 A
  • Saturation Current: 14 A
  • DC Resistance Max: 14.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.4 mm
  • Width: 4 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4010S-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 10A 14.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 10A 14.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4010S-R33MT 535-AMDLA4010S-R33MTTR-ND
Product Name AMDLA4010S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Surface Mount Inductors - 2126018 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details