Abracon, LLC AMDLA4010S Molded (Round Wire) AMDLA4010S-2R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.8 A Saturation Current: 4.5 A DC Resistance Max: 108 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.8 A Saturation Current: 4.5 A DC Resistance Max: 108 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon inductor, part number AMDLA4010S-2R2MT, features an inductance of 2.2 µH with a tolerance of 20%. It is designed to handle a maximum current of 2.8 A (IRMS) and a saturation current of 4.5 A. The inductor has a low DC resistance, with typical values of 90 m,Ѷ and a maximum of 108 m,Ѷ. It is constructed with a shielded design, suitable for switching frequencies between 100 kHz and 3 MHz. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. This component is RoHS compliant and comes in tape and reel packaging, with 4,000 units per reel.

Datasheet Summary
Powered by GS/AI

The Abracon inductor, part number AMDLA4010S-2R2MT, features an inductance of 2.2 µH with a tolerance of 20%. It is designed to handle a maximum current of 2.8 A (IRMS) and a saturation current of 4.5 A. The inductor has a low DC resistance, with typical values of 90 m,Ѷ and a maximum of 108 m,Ѷ. It is constructed with a shielded design, suitable for switching frequencies between 100 kHz and 3 MHz. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. This component is RoHS compliant and comes in tape and reel packaging, with 4,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
AMDLA4010S Molded (Round Wire) - AMDLA4010S-2R2MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4010S Molded (Round Wire)
AMDLA4010S-2R2MT
AMDLA4010S Molded (Round Wire) AMDLA4010S-2R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.8 A Saturation Current: 4.5 A DC Resistance Max: 108 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 2.8 A
  • Saturation Current: 4.5 A
  • DC Resistance Max: 108 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.4 mm
  • Width: 4 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4010S-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.8A 108mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.8A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4010S-2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.8A 108mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.8A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4010S-2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.8A 108mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.8A 108mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.8A Rohs Compliant Abracon - 97AH8078 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.8A Rohs Compliant Abracon
97AH8078
Inductor, 2.2Uh, Shielded, 2.8A Rohs Compliant Abracon 97AH8078
INDUCTOR, 2.2UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4010S-2R2MT 535-AMDLA4010S-2R2MTTR-ND 97AH8078
Product Name AMDLA4010S Molded (Round Wire) Fixed Inductors Inductor, 2.2Uh, Shielded, 2.8A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details