Abracon, LLC AMDLA2213S Molded (Round Wire) AMDLA2213S-4R7MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 44 A Saturation Current: 34 A DC Resistance Max: 2.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 44 A Saturation Current: 34 A DC Resistance Max: 2.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA2213S Molded (Round Wire) - AMDLA2213S-4R7MT - Abracon, LLC
Spicewood, TX, United States
AMDLA2213S Molded (Round Wire)
AMDLA2213S-4R7MT
AMDLA2213S Molded (Round Wire) AMDLA2213S-4R7MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 44 A Saturation Current: 34 A DC Resistance Max: 2.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA2213S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 4.7 μH
  • Temperature Rise Current: 44 A
  • Saturation Current: 34 A
  • DC Resistance Max: 2.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 23.5 mm
  • Width: 22 mm
  • Height: 13 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA2213S-4R7MTTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 44A 2.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 44A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA2213S-4R7MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 44A 2.2 MOHM SMD

FIXED IND 4.7UH 44A 2.2 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMDLA2213S-4R7MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 44A 2.2 MOHM SMD

FIXED IND 4.7UH 44A 2.2 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA2213S-4R7MT 535-AMDLA2213S-4R7MTTR-ND
Product Name AMDLA2213S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details