Abracon, LLC AMDLA2213S Molded (Round Wire) AMDLA2213S-220MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 18 A Saturation Current: 14 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 18 A Saturation Current: 14 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA2213S Molded (Round Wire) - AMDLA2213S-220MT - Abracon, LLC
Spicewood, TX, United States
AMDLA2213S Molded (Round Wire)
AMDLA2213S-220MT
AMDLA2213S Molded (Round Wire) AMDLA2213S-220MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 18 A Saturation Current: 14 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA2213S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 18 A
  • Saturation Current: 14 A
  • DC Resistance Max: 11 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 23.5 mm
  • Width: 22 mm
  • Height: 13 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA2213S-220MTDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 18A 11mOhm Max Nonstandard

22µH Shielded Molded Inductor 18A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA2213S-220MTTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 18A 11mOhm Max Nonstandard

22µH Shielded Molded Inductor 18A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA2213S-220MTCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 18A 11mOhm Max Nonstandard

22µH Shielded Molded Inductor 18A 11mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA2213S-220MT 535-AMDLA2213S-220MTDKR-ND
Product Name AMDLA2213S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details