Abracon, LLC AMDLA1306S Molded (Round Wire) AMDLA1306S-R82MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 31 A Saturation Current: 39 A DC Resistance Max: 1.65 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 31 A Saturation Current: 39 A DC Resistance Max: 1.65 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1306S Molded (Round Wire) - AMDLA1306S-R82MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1306S Molded (Round Wire)
AMDLA1306S-R82MT
AMDLA1306S Molded (Round Wire) AMDLA1306S-R82MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 31 A Saturation Current: 39 A DC Resistance Max: 1.65 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 820 nH
  • Temperature Rise Current: 31 A
  • Saturation Current: 39 A
  • DC Resistance Max: 1.65 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.6 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1306S-R82MTTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 31A 1.65mOhm Max Nonstandard

820nH Shielded Molded Inductor 31A 1.65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1306S-R82MT 535-AMDLA1306S-R82MTTR-ND
Product Name AMDLA1306S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details