Abracon, LLC AMDLA1004S Molded (Round Wire) AMDLA1004S-150MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 7 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 7 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1004S Molded (Round Wire) - AMDLA1004S-150MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1004S Molded (Round Wire)
AMDLA1004S-150MT
AMDLA1004S Molded (Round Wire) AMDLA1004S-150MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 7 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 6.25 A
  • Saturation Current: 7 A
  • DC Resistance Max: 45 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1004S-150MTTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-150MTDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-150MTCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1004S-150MT 535-AMDLA1004S-150MTTR-ND
Product Name AMDLA1004S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3139-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details