Abracon, LLC Fixed Inductors AMDLA1004Q-680MT

Description
68µH Shielded Molded Inductor 2.6A 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Molded Inductor 2.6A 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA1004Q-680MTTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 2.6A 210mOhm Max Nonstandard

68µH Shielded Molded Inductor 2.6A 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMDLA1004Q-680MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2126029 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details