Abracon, LLC AMCA Chip AMCA72-2R860G-02F-T

Description
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: 2G/3G/GSM Frequency Range: 2860 Bandwidth Range: 200 Length: 7 mm Width: 2 mm Height: 1 mm Gain Display: 2.6 Polarization: Linear Mounting: Surface Mount Features: Surface Mount WiMAX Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: 2G/3G/GSM Frequency Range: 2860 Bandwidth Range: 200 Length: 7 mm Width: 2 mm Height: 1 mm Gain Display: 2.6 Polarization: Linear Mounting: Surface Mount Features: Surface Mount WiMAX Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCA Chip - AMCA72-2R860G-02F-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: 2G/3G/GSM Frequency Range: 2860 Bandwidth Range: 200 Length: 7 mm Width: 2 mm Height: 1 mm Gain Display: 2.6 Polarization: Linear Mounting: Surface Mount Features: Surface Mount WiMAX Antenna Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCA
  • Type: Chip
  • Protocol: 2G/3G/GSM
  • Frequency Range: 2860
  • Bandwidth Range: 200
  • Length: 7 mm
  • Width: 2 mm
  • Height: 1 mm
  • Gain Display: 2.6
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Surface Mount WiMAX Antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12395-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12395-2-ND
RF Antennas 535-12395-2-ND
2.9GHz WiMax™, WLAN Chip RF Antenna 2.76GHz ~ 2.96GHz 2.7dBi Solder Surface Mount

2.9GHz WiMax™, WLAN Chip RF Antenna 2.76GHz ~ 2.96GHz 2.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - AMCA72-2R860G-02F-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.9GHz WiMax™, WLAN Chip RF Antenna 2.76GHz ~ 2.96GHz 2.7dBi Solder Surface Mount

2.9GHz WiMax™, WLAN Chip RF Antenna 2.76GHz ~ 2.96GHz 2.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number AMCA72-2R860G-02F-T 535-12395-2-ND AMCA72-2R860G-02F-T
Product Name AMCA Chip RF Antennas RF Antennas
Polarization Linear
Primary Frequency Range 0.0 MHz 2900.0 MHz
Gain 2.6 dB 2.7 dB
Form Factor / Mounting Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details