Abracon, LLC RF Amplifiers ALND-WB-0013-T

Description
ULTRA LN LNA 1.165GHZ ~ 1.615GHZ
Request a Quote Datasheet
Description
ULTRA LN LNA 1.165GHZ ~ 1.615GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 535-ALND-WB-0013-TDKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRA LN LNA 1.165GHZ ~ 1.615GHZ

ULTRA LN LNA 1.165GHZ ~ 1.615GHZ

Buy Now Datasheet
RF Amplifiers - 535-ALND-WB-0013-TTR-ND - DigiKey
Thief River Falls, MN, United States
ULTRA LN LNA 1.165GHZ ~ 1.615GHZ

ULTRA LN LNA 1.165GHZ ~ 1.615GHZ

Buy Now Datasheet
RF Amplifiers - 535-ALND-WB-0013-TCT-ND - DigiKey
Thief River Falls, MN, United States
ULTRA LN LNA 1.165GHZ ~ 1.615GHZ

ULTRA LN LNA 1.165GHZ ~ 1.615GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 535-ALND-WB-0013-TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications BeiDou, Galileo, GLONASS, GNSS, GPS
Frequency Range 1165 to 1610 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9271P8 - 912298-AWL9271P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA9418TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1930 MHz
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details