Surface mount RF transformer with a 1:2 impedance ratio, designed for 50Ω impedance matching and balanced-to-unbalanc
1:2 CORE & WIRE Transformer, 10 - 700 MHz, 50Ω
RF Balun 10MHz ~ 700MHz 1:2 6-SMD (5 Leads), Flat Lead
RF Balun 10MHz ~ 700MHz 1:2 6-SMD (5 Leads), Flat Lead
RF Balun 10MHz ~ 700MHz 1:2 6-SMD (5 Leads), Flat Lead
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | TC2-72T+ | 3157-TC2-72T+TR-ND |
| Product Name | 1:2 CORE & WIRE Transformer, 10 - 700 MHz, 50Ω | Balun |
| Category | Signal | Signal |
| Other Transformer Types / Applications | RF | Balun |
| Winding Turns | Step-Up Transformer |