Abracon, LLC AIUR-16 Drum Core AIUR-16-102K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A Saturation Current: 170 mA DC Resistance Max: 3 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A Saturation Current: 170 mA DC Resistance Max: 3 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-16 Drum Core - AIUR-16-102K - Abracon, LLC
Spicewood, TX, United States
AIUR-16 Drum Core
AIUR-16-102K
AIUR-16 Drum Core AIUR-16-102K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-16 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.15 A Saturation Current: 170 mA DC Resistance Max: 3 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7 mm Height: 9.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-16
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1 mH
  • Temperature Rise Current: 0.15 A
  • Saturation Current: 170 mA
  • DC Resistance Max: 3 Ω
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7 mm
  • Height: 9.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-16-102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-16-102K-ND
Fixed Inductors AIUR-16-102K-ND
1mH Unshielded Wirewound Inductor 150mA 3Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 150mA 3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-16-102K AIUR-16-102K-ND
Product Name AIUR-16 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers