Abracon, LLC AIUR-12 Drum Core AIUR-12-471K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH DC Resistance Max: 1.87 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH DC Resistance Max: 1.87 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-12 Drum Core - AIUR-12-471K - Abracon, LLC
Spicewood, TX, United States
AIUR-12 Drum Core
AIUR-12-471K
AIUR-12 Drum Core AIUR-12-471K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH DC Resistance Max: 1.87 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 7.2 mm Height: 10.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-12
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 470 μH
  • DC Resistance Max: 1.87 Ω
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 1 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 7.2 mm
  • Height: 10.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-12-471K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-12-471K-ND
Fixed Inductors AIUR-12-471K-ND
470µH Unshielded Wirewound Inductor 310mA 1.87Ohm Max Radial, Vertical Cylinder

470µH Unshielded Wirewound Inductor 310mA 1.87Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-12-471K AIUR-12-471K-ND
Product Name AIUR-12 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details