Abracon, LLC AIUR-11 Drum Core AIUR-11-122K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-11 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 0.25 A Saturation Current: 360 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9.53 mm Height: 11.43 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-11 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 0.25 A Saturation Current: 360 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9.53 mm Height: 11.43 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-11 Drum Core - AIUR-11-122K - Abracon, LLC
Spicewood, TX, United States
AIUR-11 Drum Core
AIUR-11-122K
AIUR-11 Drum Core AIUR-11-122K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-11 Application: Power Type: Drum Core Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 0.25 A Saturation Current: 360 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9.53 mm Height: 11.43 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-11
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.2 mH
  • Temperature Rise Current: 0.25 A
  • Saturation Current: 360 mA
  • DC Resistance Max: 2.4 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9.53 mm
  • Height: 11.43 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-11-122K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-11-122K-ND
Fixed Inductors AIUR-11-122K-ND
1.2mH Unshielded Wirewound Inductor 246mA 2.4Ohm Max Radial, Vertical Cylinder

1.2mH Unshielded Wirewound Inductor 246mA 2.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-11-122K AIUR-11-122K-ND
Product Name AIUR-11 Drum Core Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details