Abracon, LLC AIUR-10 Drum Core AIUR-10-270K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Saturation Current: 1.59 A DC Resistance Max: 140 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Saturation Current: 1.59 A DC Resistance Max: 140 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-10 Drum Core - AIUR-10-270K - Abracon, LLC
Spicewood, TX, United States
AIUR-10 Drum Core
AIUR-10-270K
AIUR-10 Drum Core AIUR-10-270K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-10 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Saturation Current: 1.59 A DC Resistance Max: 140 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8 mm Height: 7.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-10
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 27 μH
  • Saturation Current: 1.59 A
  • DC Resistance Max: 140 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8 mm
  • Height: 7.5 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-10-270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-10-270K-ND
Fixed Inductors AIUR-10-270K-ND
27µH Unshielded Wirewound Inductor 1.59A 140mOhm Max Radial, Vertical Cylinder (Open)

27µH Unshielded Wirewound Inductor 1.59A 140mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-10-270K AIUR-10-270K-ND
Product Name AIUR-10 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers