Abracon, LLC AIUR-09 Drum Core AIUR-09-150M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 2.9 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 2.9 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-09 Drum Core - AIUR-09-150M - Abracon, LLC
Spicewood, TX, United States
AIUR-09 Drum Core
AIUR-09-150M
AIUR-09 Drum Core AIUR-09-150M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-09 Application: Power Type: Drum Core Rating: N/A Inductance: 15 μH Saturation Current: 2.9 A DC Resistance Max: 62 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 10 mm Height: 6 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-09
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 15 μH
  • Saturation Current: 2.9 A
  • DC Resistance Max: 62 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 10 mm
  • Height: 6 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-09-150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-09-150M-ND
Fixed Inductors AIUR-09-150M-ND
15µH Unshielded Wirewound Inductor 2.9A 62mOhm Max Radial, Vertical Cylinder

15µH Unshielded Wirewound Inductor 2.9A 62mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-09-150M AIUR-09-150M-ND
Product Name AIUR-09 Drum Core Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers