Abracon, LLC AIUR-08 Drum Core AIUR-08-821K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH DC Resistance Max: 1.3 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11 mm Height: 11 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH DC Resistance Max: 1.3 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11 mm Height: 11 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-08 Drum Core - AIUR-08-821K - Abracon, LLC
Spicewood, TX, United States
AIUR-08 Drum Core
AIUR-08-821K
AIUR-08 Drum Core AIUR-08-821K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH DC Resistance Max: 1.3 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11 mm Height: 11 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-08
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 820 μH
  • DC Resistance Max: 1.3 Ω
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11 mm
  • Height: 11 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-08-821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-08-821K-ND
Fixed Inductors AIUR-08-821K-ND
820µH Unshielded Wirewound Inductor 590mA 1.3Ohm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 590mA 1.3Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-08-821K AIUR-08-821K-ND
Product Name AIUR-08 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details