Abracon, LLC AIUR-08 Drum Core AIUR-08-331K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH DC Resistance Max: 520 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11 mm Height: 11 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH DC Resistance Max: 520 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11 mm Height: 11 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-08 Drum Core - AIUR-08-331K - Abracon, LLC
Spicewood, TX, United States
AIUR-08 Drum Core
AIUR-08-331K
AIUR-08 Drum Core AIUR-08-331K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH DC Resistance Max: 520 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 11 mm Height: 11 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-08
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 330 μH
  • DC Resistance Max: 520 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 11 mm
  • Height: 11 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-08-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-08-331K-ND
Fixed Inductors AIUR-08-331K-ND
330µH Unshielded Wirewound Inductor 930mA 520mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 930mA 520mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-08-331K AIUR-08-331K-ND
Product Name AIUR-08 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2278-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers