Abracon, LLC AIUR-06 Drum Core AIUR-06-331K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.3 A Saturation Current: 1.62 A DC Resistance Max: 394 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.3 A Saturation Current: 1.62 A DC Resistance Max: 394 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-06 Drum Core - AIUR-06-331K - Abracon, LLC
Spicewood, TX, United States
AIUR-06 Drum Core
AIUR-06-331K
AIUR-06 Drum Core AIUR-06-331K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 1.3 A Saturation Current: 1.62 A DC Resistance Max: 394 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 330 μH
  • Temperature Rise Current: 1.3 A
  • Saturation Current: 1.62 A
  • DC Resistance Max: 394 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 13 mm
  • Height: 18 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-06-331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-06-331K-ND
Fixed Inductors AIUR-06-331K-ND
330µH Unshielded Wirewound Inductor 1.3A 394mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 1.3A 394mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - AIUR-06-331K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIUR-06-331K
Fixed Inductors AIUR-06-331K
FIXED IND 330UH 1.3A 394 MOHM TH

FIXED IND 330UH 1.3A 394 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-06-331K AIUR-06-331K-ND AIUR-06-331K
Product Name AIUR-06 Drum Core Fixed Inductors Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Standard Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1712-3627575047C681KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details