Abracon, LLC AIUR-06 Drum Core AIUR-06-272K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 0.39 A Saturation Current: 540 mA DC Resistance Max: 2.8 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 0.39 A Saturation Current: 540 mA DC Resistance Max: 2.8 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-06 Drum Core - AIUR-06-272K - Abracon, LLC
Spicewood, TX, United States
AIUR-06 Drum Core
AIUR-06-272K
AIUR-06 Drum Core AIUR-06-272K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-06 Application: Power Type: Drum Core Rating: N/A Inductance: 2.7 mH Temperature Rise Current: 0.39 A Saturation Current: 540 mA DC Resistance Max: 2.8 Ω Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 13 mm Height: 18 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 2.7 mH
  • Temperature Rise Current: 0.39 A
  • Saturation Current: 540 mA
  • DC Resistance Max: 2.8 Ω
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 13 mm
  • Height: 18 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-06-272K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-06-272K-ND
Fixed Inductors AIUR-06-272K-ND
2.7mH Unshielded Wirewound Inductor 390mA 2.8Ohm Max Radial, Vertical Cylinder

2.7mH Unshielded Wirewound Inductor 390mA 2.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-06-272K AIUR-06-272K-ND
Product Name AIUR-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 2700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details