Abracon, LLC AIUR-05 Drum Core AIUR-05-471J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.28 A Saturation Current: 340 mA DC Resistance Max: 1 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 2.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.28 A Saturation Current: 340 mA DC Resistance Max: 1 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 2.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-05 Drum Core - AIUR-05-471J - Abracon, LLC
Spicewood, TX, United States
AIUR-05 Drum Core
AIUR-05-471J
AIUR-05 Drum Core AIUR-05-471J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH Temperature Rise Current: 0.28 A Saturation Current: 340 mA DC Resistance Max: 1 Ω Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 2.3 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-05
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 470 μH
  • Temperature Rise Current: 0.28 A
  • Saturation Current: 340 mA
  • DC Resistance Max: 1 Ω
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 2.3 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 9 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-05-471J
Product Name AIUR-05 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details