Abracon, LLC AIUR-05 Drum Core AIUR-05-470J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 130 mΩ Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 8.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 130 mΩ Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 8.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-05 Drum Core - AIUR-05-470J - Abracon, LLC
Spicewood, TX, United States
AIUR-05 Drum Core
AIUR-05-470J
AIUR-05 Drum Core AIUR-05-470J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-05 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC Resistance Max: 130 mΩ Q: 10 Operating Temperature: -25°C ~ +85°C Tolerance: 10 SRF: 8.2 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 9 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-05
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 1.1 A
  • DC Resistance Max: 130 mΩ
  • Q: 10
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • SRF: 8.2 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 9 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIUR-05-470J
Product Name AIUR-05 Drum Core
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Technology Standard
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details