Abracon, LLC AIUR-04 Drum Core AIUR-04-391J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 200 A Saturation Current: 200 A DC Resistance Max: 4 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 2.1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 200 A Saturation Current: 200 A DC Resistance Max: 4 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 2.1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-04 Drum Core - AIUR-04-391J - Abracon, LLC
Spicewood, TX, United States
AIUR-04 Drum Core
AIUR-04-391J
AIUR-04 Drum Core AIUR-04-391J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 390 μH Temperature Rise Current: 200 A Saturation Current: 200 A DC Resistance Max: 4 Ω Q: 30 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 2.1 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 390 μH
  • Temperature Rise Current: 200 A
  • Saturation Current: 200 A
  • DC Resistance Max: 4 Ω
  • Q: 30
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 2.1 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 11.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-04-391J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-04-391J-ND
Fixed Inductors AIUR-04-391J-ND
390µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 200mA 4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-04-391J AIUR-04-391J-ND
Product Name AIUR-04 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details