Abracon, LLC AIUR-04 Drum Core AIUR-04-123J

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 12 mH Temperature Rise Current: 40 A Saturation Current: 40 A DC Resistance Max: 40 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 400 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 12 mH Temperature Rise Current: 40 A Saturation Current: 40 A DC Resistance Max: 40 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 400 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-04 Drum Core - AIUR-04-123J - Abracon, LLC
Spicewood, TX, United States
AIUR-04 Drum Core
AIUR-04-123J
AIUR-04 Drum Core AIUR-04-123J
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-04 Application: Power Type: Drum Core Rating: N/A Inductance: 12 mH Temperature Rise Current: 40 A Saturation Current: 40 A DC Resistance Max: 40 Ω Q: 40 Operating Temperature: -25°C ~ +85°C Tolerance: 5 SRF: 400 kHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 8.5 mm Height: 11.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-04
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 12 mH
  • Temperature Rise Current: 40 A
  • Saturation Current: 40 A
  • DC Resistance Max: 40 Ω
  • Q: 40
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 5
  • SRF: 400 kHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 8.5 mm
  • Height: 11.2 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIUR-04-123J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIUR-04-123J-ND
Fixed Inductors AIUR-04-123J-ND
12mH Unshielded Wirewound Inductor 40mA 40Ohm Max Radial, Vertical Cylinder

12mH Unshielded Wirewound Inductor 40mA 40Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-04-123J AIUR-04-123J-ND
Product Name AIUR-04 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 12000 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details