Abracon, LLC AIUR-03 Drum Core AIUR-03-2R2M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.2 A Saturation Current: 6.5 A DC Resistance Max: 21 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 100 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.2 A Saturation Current: 6.5 A DC Resistance Max: 21 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 100 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIUR-03 Drum Core - AIUR-03-2R2M - Abracon, LLC
Spicewood, TX, United States
AIUR-03 Drum Core
AIUR-03-2R2M
AIUR-03 Drum Core AIUR-03-2R2M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-03 Application: Power Type: Drum Core Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.2 A Saturation Current: 6.5 A DC Resistance Max: 21 mΩ Q: 20 Operating Temperature: -25°C ~ +85°C Tolerance: 20 SRF: 100 MHz Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 9 mm Height: 12 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIUR-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 3.2 A
  • Saturation Current: 6.5 A
  • DC Resistance Max: 21 mΩ
  • Q: 20
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • SRF: 100 MHz
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 9 mm
  • Height: 12 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-13027-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13027-ND
Fixed Inductors 535-13027-ND
2.2µH Unshielded Wirewound Inductor 3.2A 21mOhm Max Radial, Vertical Cylinder

2.2µH Unshielded Wirewound Inductor 3.2A 21mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIUR-03-2R2M 535-13027-ND
Product Name AIUR-03 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 400mA Inductor and Choke - 71-0402CS-24NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details