Coilcraft, Inc. Fixed Inductors - 0302CS-3N0XJLU 0302CS-3N0XJLU

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174615-0302CS-3N0XJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 950 mA Length: 860 µm Inductance: 3 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 15.1 GHz Height: 450 µm Width: 530 µm Categories: Fixed Inductors DC Resistance (DCR): 60 mΩ Case / Package: 0302 Alternative Parts (Cross-Reference): 0302CS3N0XJLU; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 950 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 131 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174615-0302CS-3N0XJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 950 mA Length: 860 µm Inductance: 3 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 15.1 GHz Height: 450 µm Width: 530 µm Categories: Fixed Inductors DC Resistance (DCR): 60 mΩ Case / Package: 0302 Alternative Parts (Cross-Reference): 0302CS3N0XJLU; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 950 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 131 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0302CS-3N0XJLU
1174615-0302CS-3N0XJLU
Fixed Inductors - 0302CS-3N0XJLU 1174615-0302CS-3N0XJLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174615-0302CS-3N0XJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 950 mA Length: 860 µm Inductance: 3 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 15.1 GHz Height: 450 µm Width: 530 µm Categories: Fixed Inductors DC Resistance (DCR): 60 mΩ Case / Package: 0302 Alternative Parts (Cross-Reference): 0302CS3N0XJLU; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 950 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 131 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174615-0302CS-3N0XJLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 950 mA
Length: 860 µm
Inductance: 3 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 15.1 GHz
Height: 450 µm
Width: 530 µm
Categories: Fixed Inductors
DC Resistance (DCR): 60 mΩ
Case / Package: 0302
Alternative Parts (Cross-Reference): 0302CS3N0XJLU;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 950 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 131
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1174615-0302CS-3N0XJLU
Product Name Fixed Inductors - 0302CS-3N0XJLU
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N9 0201DS-3N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details