Abracon, LLC RF Antennas AEMF1005X-H

Description
LTE 5G WIDEBAND EXTERNAL RA WHIP
Request a Quote Datasheet
Description
LTE 5G WIDEBAND EXTERNAL RA WHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AEMF1005X-H-ND - DigiKey
Thief River Falls, MN, United States
LTE 5G WIDEBAND EXTERNAL RA WHIP

LTE 5G WIDEBAND EXTERNAL RA WHIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AEMF1005X-H-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; 5G, LTE-M, Cat M, Cat M1, NB-IoT, IOT, CBRS
Primary Frequency Range 788.5 to 5200.0 MHz
Gain 0.1000 to 5.1 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details
4G 9dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-LT9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
View Details