Abracon, LLC Rf Antenna AECA0801C01S-3000S

Description
LTE+ GPS COMINATION ANTENNA Product overview: AECA0801C01S-3000S from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AECA0801C01S-300 0S can be used for catalog matching and distributor lookup.
Request a Quote
Description
LTE+ GPS COMINATION ANTENNA Product overview: AECA0801C01S-3000S from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AECA0801C01S-300 0S can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE+ GPS COMINATION ANTENNA Product overview: AECA0801C01S-3000S from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AECA0801C01S-300 0S can be used for catalog matching and distributor lookup.

LTE+ GPS COMINATION ANTENNA Product overview: AECA0801C01S-3000S from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AECA0801C01S-3000S can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
AECA0801C01S-3000S
RF/IF and RFID - RF Antennas AECA0801C01S-3000S
Win Source Part Number: 1056762-AECA0801C01S -3000S Category: RF/IF and RFID>RF Antennas Series: * Package: Bulk Standard Package: 50 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Mfr: Abracon LLC Other Names: 535-AECA0801C01S-300 0S

Win Source Part Number: 1056762-AECA0801C01S-3000S
Category: RF/IF and RFID>RF Antennas
Series: *
Package: Bulk
Standard Package: 50
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Mfr: Abracon LLC
Other Names: 535-AECA0801C01S-3000S

Buy Now
RF Antennas - AECA0801C01S-3000S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-AECA0801C01S-3000S AECA0801C01S-3000S AECA0801C01S-3000S
Product Name Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10M-1L3-SMS-B11 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers