Abracon, LLC AEAC Dome MIMO AEACBK110053-MLWG

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome MIMO Protocol: 4G/LTE, 2G/3G/GSM, WIFI/Bluetooth/ZigBe e, ISM, GNSS/GPS/GLONASS Frequency Range: 1575.42 ~ 1610 | 698 ~ 960 | 1710 ~ 2690 | 2400 ~ 2483.5 | 4900 ~ 5825 Length: Ø 110 mm Width: 53 mm Gain Display: 3.0 | 2.0 VSWR: 3 Polarization: RHCP | Linear | Linear Mounting: Screw Mount Features: IP67 rated Combo MIMO antenna for cellular 4G/LTE, Dual band WiFi and GPS, 2 x LTE MIMO, 2 x WiFi MIMO, active GPS & GLONASS with LNA gain of 28 dB Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome MIMO Protocol: 4G/LTE, 2G/3G/GSM, WIFI/Bluetooth/ZigBe e, ISM, GNSS/GPS/GLONASS Frequency Range: 1575.42 ~ 1610 | 698 ~ 960 | 1710 ~ 2690 | 2400 ~ 2483.5 | 4900 ~ 5825 Length: Ø 110 mm Width: 53 mm Gain Display: 3.0 | 2.0 VSWR: 3 Polarization: RHCP | Linear | Linear Mounting: Screw Mount Features: IP67 rated Combo MIMO antenna for cellular 4G/LTE, Dual band WiFi and GPS, 2 x LTE MIMO, 2 x WiFi MIMO, active GPS & GLONASS with LNA gain of 28 dB Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Dome MIMO - AEACBK110053-MLWG - Abracon, LLC
Spicewood, TX, United States
AEAC Dome MIMO
AEACBK110053-MLWG
AEAC Dome MIMO AEACBK110053-MLWG
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Dome MIMO Protocol: 4G/LTE, 2G/3G/GSM, WIFI/Bluetooth/ZigBe e, ISM, GNSS/GPS/GLONASS Frequency Range: 1575.42 ~ 1610 | 698 ~ 960 | 1710 ~ 2690 | 2400 ~ 2483.5 | 4900 ~ 5825 Length: Ø 110 mm Width: 53 mm Gain Display: 3.0 | 2.0 VSWR: 3 Polarization: RHCP | Linear | Linear Mounting: Screw Mount Features: IP67 rated Combo MIMO antenna for cellular 4G/LTE, Dual band WiFi and GPS, 2 x LTE MIMO, 2 x WiFi MIMO, active GPS & GLONASS with LNA gain of 28 dB Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Dome MIMO
  • Protocol: 4G/LTE, 2G/3G/GSM, WIFI/Bluetooth/ZigBee, ISM, GNSS/GPS/GLONASS
  • Frequency Range: 1575.42 ~ 1610 | 698 ~ 960 | 1710 ~ 2690 | 2400 ~ 2483.5 | 4900 ~ 5825
  • Length: Ø 110 mm
  • Width: 53 mm
  • Gain Display: 3.0 | 2.0
  • VSWR: 3
  • Polarization: RHCP | Linear | Linear
  • Mounting: Screw Mount
  • Features: IP67 rated Combo MIMO antenna for cellular 4G/LTE, Dual band WiFi and GPS, 2 x LTE MIMO, 2 x WiFi MIMO, active GPS & GLONASS with LNA gain of 28 dB
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-14720-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14720-ND
RF Antennas 535-14720-ND
829MHz, 1.5925GHz, 2.2GHz, 2.442GHz, 5.3625GHz 2G, 3G, 4G, GLONASS, GSM, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi, 3dBi SMA Male Screw Mount

829MHz, 1.5925GHz, 2.2GHz, 2.442GHz, 5.3625GHz 2G, 3G, 4G, GLONASS, GSM, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi, 3dBi SMA Male Screw Mount

Buy Now Datasheet
RF Antennas - AEACBK110053-MLWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.5925GHz, 2.2GHz, 2.442GHz, 5.3625GHz 2G, 3G, 4G, GLONASS, GSM, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi, 3dBi SMA Male Screw Mount

829MHz, 1.5925GHz, 2.2GHz, 2.442GHz, 5.3625GHz 2G, 3G, 4G, GLONASS, GSM, GPS, GNSS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.484GHz, 4.9GHz ~ 5.825GHz 2dBi, 3dBi SMA Male Screw Mount

Buy Now Datasheet
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi; Antenna Type Abracon - 84AC0499 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi; Antenna Type Abracon
84AC0499
Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi; Antenna Type Abracon 84AC0499
MIMO WIFI ANTENNA, 4.9-5.825GHZ, 2DBI; Antenna Type:MIMO WiFi; Frequency Min:4.9GHz; Frequency Max:5.825GHz; Antenna Mounting:Screw; Gain:2dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

MIMO WIFI ANTENNA, 4.9-5.825GHZ, 2DBI; Antenna Type:MIMO WiFi; Frequency Min:4.9GHz; Frequency Max:5.825GHz; Antenna Mounting:Screw; Gain:2dBi; VSWR:2.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas GPS/GLONASS/LTE WiFi MIMO

Antennas GPS/GLONASS/LTE WiFi MIMO

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBK110053-MLWG 535-14720-ND AEACBK110053-MLWG 84AC0499 AEACBK110053-MLWG
Product Name AEAC Dome MIMO RF Antennas RF Antennas Mimo Wifi Antenna, 4.9-5.825Ghz, 2Dbi; Antenna Type Abracon Antennas
Applications Cellular or PCS Terminal; GPS Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, GLONASS, GSM, GPS, GNSS, LTE, Wi-Fi 2G, 3G, 4G, GLONASS, GSM, GPS, GNSS, LTE, Wi-Fi
Polarization Linear; Right Hand Circular
Primary Frequency Range 0.0 to 0.0 MHz 829.0 to 5362.5 MHz 4900.0 to 5825.0 MHz
Gain 3 to 2 dB 2 to 3 dB 2 dB
Unlock Full Specs
to access all available technical data