Abracon, LLC AEAC Puck MIMO AEACBK081014-M698

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck MIMO Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: Ø 81.6 mm Width: 14.5 mm Gain Display: 2.5 VSWR: 3.5 Polarization: Linear Mounting: Panel Mount Features: IP67 rated 4G/LTE Screw Mount 2 X MIMO Antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck MIMO Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: Ø 81.6 mm Width: 14.5 mm Gain Display: 2.5 VSWR: 3.5 Polarization: Linear Mounting: Panel Mount Features: IP67 rated 4G/LTE Screw Mount 2 X MIMO Antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Puck MIMO - AEACBK081014-M698 - Abracon, LLC
Spicewood, TX, United States
AEAC Puck MIMO
AEACBK081014-M698
AEAC Puck MIMO AEACBK081014-M698
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Puck MIMO Protocol: 4G/LTE, 2G/3G/GSM Frequency Range: 698 ~ 960 |1710 ~ 2690 Length: Ø 81.6 mm Width: 14.5 mm Gain Display: 2.5 VSWR: 3.5 Polarization: Linear Mounting: Panel Mount Features: IP67 rated 4G/LTE Screw Mount 2 X MIMO Antenna Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Puck MIMO
  • Protocol: 4G/LTE, 2G/3G/GSM
  • Frequency Range: 698 ~ 960 |1710 ~ 2690
  • Length: Ø 81.6 mm
  • Width: 14.5 mm
  • Gain Display: 2.5
  • VSWR: 3.5
  • Polarization: Linear
  • Mounting: Panel Mount
  • Features: IP67 rated 4G/LTE Screw Mount 2 X MIMO Antenna
  • Part Status: Active
Supplier's Site Datasheet
GSM & GPRS Antennas - 2505163 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505163
GSM & GPRS Antennas 2505163
Abracon AEACBK081014-M698

Abracon AEACBK081014-M698

Supplier's Site
GSM & GPRS Antennas - 2505164 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505164
GSM & GPRS Antennas 2505164
Abracon AEACBK081014-M698

Abracon AEACBK081014-M698

Supplier's Site
GSM & GPRS Antennas - 2505164P - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2505164P
GSM & GPRS Antennas 2505164P
Abracon AEACBK081014-M698

Abracon AEACBK081014-M698

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
AEACBK081014-M698
RF/IF and RFID - RF Antennas AEACBK081014-M698
Win Source Part Number: 959218-AEACBK081014- M698 Category: RF/IF and RFID>RF Antennas Series: AEAC Termination: Screw-Mount Package: Bulk Ingress Protection: IP67 Applications: 4G, LTE Standard Package: 50 Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz Height (Max): 0.575" (14.60mm) Frequency Group: UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 829MHz, 2.2GHz Antenna Type: Dome Number of Bands: 2 VSWR: 3 Gain: 2dBi, 2.5dBi RF Family/Standard: Cellular Mounting Type: Screw Mount Alternative Parts (Cross-Reference): AEACBK081014-M698AEA CBK081014M698; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Abracon LLC Other Names: 535-14691

Win Source Part Number: 959218-AEACBK081014-M698
Category: RF/IF and RFID>RF Antennas
Series: AEAC
Termination: Screw-Mount
Package: Bulk
Ingress Protection: IP67
Applications: 4G, LTE
Standard Package: 50
Frequency Range: 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz
Height (Max): 0.575" (14.60mm)
Frequency Group: UHF (300MHz ~ 1GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 829MHz, 2.2GHz
Antenna Type: Dome
Number of Bands: 2
VSWR: 3
Gain: 2dBi, 2.5dBi
RF Family/Standard: Cellular
Mounting Type: Screw Mount
Alternative Parts (Cross-Reference): AEACBK081014-M698AEACBK081014M698;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Abracon LLC
Other Names: 535-14691

Buy Now Datasheet
RF Antennas - 535-14691-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14691-ND
RF Antennas 535-14691-ND
829MHz, 2.2GHz 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 2.5dBi Screw-Mount Screw Mount

829MHz, 2.2GHz 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 2.5dBi Screw-Mount Screw Mount

Buy Now Datasheet
Mobile Station Antenna, Product overview: AEACBK081014-M698 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACBK081014-M69 8 can be used for catalog matching and distributor lookup.

Mobile Station Antenna, Product overview: AEACBK081014-M698 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-AEACBK081014-M698 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2 x 2 4G/LTE IP67 698-960/1710-2690MHz

Antennas 2 x 2 4G/LTE IP67 698-960/1710-2690MHz

Buy Now Datasheet
RF Antennas - AEACBK081014-M698 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 2.2GHz 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 2.5dBi Screw-Mount Screw Mount

829MHz, 2.2GHz 4G, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 2dBi, 2.5dBi Screw-Mount Screw Mount

Buy Now Datasheet
Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon - 74AC8085 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon
74AC8085
Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon 74AC8085
MIMO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

MIMO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon - 71AC4542 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon
71AC4542
Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon 71AC4542
MIMO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

MIMO ANTENNA, 1.71-2.69GHZ, 2.5DBI; Antenna Type:MIMO; Frequency Min:1.71GHz; Frequency Max:2.69GHz; Antenna Mounting:Screw; Gain:2.5dBi; VSWR:3; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACBK081014-M698 2505163 AEACBK081014-M698 535-14691-ND 875-AEACBK081014-M698 AEACBK081014-M698 AEACBK081014-M698 74AC8085 71AC4542
Product Name AEAC Puck MIMO GSM & GPRS Antennas RF/IF and RFID - RF Antennas RF Antennas Rf Antenna Antennas RF Antennas Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon Mimo Antenna, 1.71-2.69Ghz, 2.5Dbi; Antenna Type Abracon
Polarization Linear Linear
Primary Frequency Range 0.0 to 0.0 MHz 698.0 to ? MHz 829.0 to 2200.0 MHz 1710.0 to 2690.0 MHz 1710.0 to 2690.0 MHz
Gain 2.5 dB 2 dB 2 to 2.5 dB 2.5 dB 2.5 dB
VSWR 3.5 :1 3 :1 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118879-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details