Abracon, LLC AEAC Module AEACBA045015-S2332

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: Satellite Communications Frequency Range: 2.32GHz ~ 2.345GHz Length: 45.2 mm Width: 35.8 mm Height: 15.1 mm Gain Display: 3 VSWR: 1.5 Polarization: LHCP Mounting: Magnetic Mount Features: IP67 rated external active antenna for SDARS, LNA gain of 34 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: Satellite Communications Frequency Range: 2.32GHz ~ 2.345GHz Length: 45.2 mm Width: 35.8 mm Height: 15.1 mm Gain Display: 3 VSWR: 1.5 Polarization: LHCP Mounting: Magnetic Mount Features: IP67 rated external active antenna for SDARS, LNA gain of 34 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Module - AEACBA045015-S2332 - Abracon, LLC
Spicewood, TX, United States
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Module Protocol: Satellite Communications Frequency Range: 2.32GHz ~ 2.345GHz Length: 45.2 mm Width: 35.8 mm Height: 15.1 mm Gain Display: 3 VSWR: 1.5 Polarization: LHCP Mounting: Magnetic Mount Features: IP67 rated external active antenna for SDARS, LNA gain of 34 dB, Adhesive Mount, SMA (M), 3m cable Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Module
  • Protocol: Satellite Communications
  • Frequency Range: 2.32GHz ~ 2.345GHz
  • Length: 45.2 mm
  • Width: 35.8 mm
  • Height: 15.1 mm
  • Gain Display: 3
  • VSWR: 1.5
  • Polarization: LHCP
  • Mounting: Magnetic Mount
  • Features: IP67 rated external active antenna for SDARS, LNA gain of 34 dB, Adhesive Mount, SMA (M), 3m cable
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-AEACBA045015-S2332-ND - DigiKey
Thief River Falls, MN, United States
2.32GHz SDARS Puck RF Antenna 2.32GHz ~ 2.345GHz 3dBi SMA Magnetic

2.32GHz SDARS Puck RF Antenna 2.32GHz ~ 2.345GHz 3dBi SMA Magnetic

Buy Now Datasheet
RF Antennas - AEACBA045015-S2332 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.32GHz SDARS Puck RF Antenna 2.32GHz ~ 2.345GHz 3dBi SMA Magnetic

2.32GHz SDARS Puck RF Antenna 2.32GHz ~ 2.345GHz 3dBi SMA Magnetic

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SDARS 2.4GHz BW 25MHz

Antennas SDARS 2.4GHz BW 25MHz

Buy Now Datasheet
Sdars Antenna, 2.32-2.345Ghz, 3Dbi Rohs Compliant Abracon - 80AH1526 - Newark, An Avnet Company
Chicago, IL, United States
Sdars Antenna, 2.32-2.345Ghz, 3Dbi Rohs Compliant Abracon
80AH1526
Sdars Antenna, 2.32-2.345Ghz, 3Dbi Rohs Compliant Abracon 80AH1526
SDARS ANTENNA, 2.32-2.345GHZ, 3DBI ROHS COMPLIANT: YES

SDARS ANTENNA, 2.32-2.345GHZ, 3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number AEACBA045015-S2332 535-AEACBA045015-S2332-ND AEACBA045015-S2332 AEACBA045015-S2332 80AH1526
Product Name AEAC Module RF Antennas RF Antennas Antennas Sdars Antenna, 2.32-2.345Ghz, 3Dbi Rohs Compliant Abracon
Polarization Left Hand Circular
Primary Frequency Range 2320.0 to 2345.0 MHz 2320.0 MHz
Gain 3 dB 3 dB
VSWR 1.5 :1 1.5 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4mm) - ET-GPL1-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers