Abracon, LLC AEAC Whip - Straight AEACAC053010-S868

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: LPWA, ISM Frequency Range: 868 Length: 53.4 mm Width: Ø 10.4 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA( M) connector Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: LPWA, ISM Frequency Range: 868 Length: 53.4 mm Width: Ø 10.4 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA( M) connector Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEAC Whip - Straight - AEACAC053010-S868 - Abracon, LLC
Spicewood, TX, United States
AEAC Whip - Straight
AEACAC053010-S868
AEAC Whip - Straight AEACAC053010-S868
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AEAC Type: Whip - Straight Protocol: LPWA, ISM Frequency Range: 868 Length: 53.4 mm Width: Ø 10.4 mm Gain Display: 2 VSWR: 3 Polarization: Linear Mounting: Connector Mount Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA( M) connector Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AEAC
  • Type: Whip - Straight
  • Protocol: LPWA, ISM
  • Frequency Range: 868
  • Length: 53.4 mm
  • Width: Ø 10.4 mm
  • Gain Display: 2
  • VSWR: 3
  • Polarization: Linear
  • Mounting: Connector Mount
  • Features: Compact external whip antenna for LPWA/ LoRa/ SigFox, ISM with SMA( M) connector
  • Part Status: Active
Supplier's Site
Telemetry Antennas - 2505139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505139P
Telemetry Antennas 2505139P
868MHz LPWA/ISM whip antenna

868MHz LPWA/ISM whip antenna

Supplier's Site
Telemetry Antennas - 2505139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505139
Telemetry Antennas 2505139
868MHz LPWA/ISM whip antenna

868MHz LPWA/ISM whip antenna

Supplier's Site
Telemetry Antennas - 2505138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2505138
Telemetry Antennas 2505138
868MHz LPWA/ISM whip antenna

868MHz LPWA/ISM whip antenna

Supplier's Site
RF Antennas - 535-14819-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-14819-ND
RF Antennas 535-14819-ND
868MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

868MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 833MHz - 903MHz 2dBi

Antennas 833MHz - 903MHz 2dBi

Buy Now Datasheet
RF Antennas - AEACAC053010-S868 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
868MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

868MHz ISM, LoRa, LPWAN, Sigfox Whip, Straight RF Antenna 833MHz ~ 903MHz 2dBi SMA Male Connector Mount

Buy Now Datasheet
Whip Antenna, 868Mhz, 2Dbi Rohs Compliant Abracon - 34AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 868Mhz, 2Dbi Rohs Compliant Abracon
34AH0204
Whip Antenna, 868Mhz, 2Dbi Rohs Compliant Abracon 34AH0204
WHIP ANTENNA, 868MHZ, 2DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 868MHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number AEACAC053010-S868 2505139P 535-14819-ND AEACAC053010-S868 AEACAC053010-S868 34AH0204
Product Name AEAC Whip - Straight Telemetry Antennas RF Antennas Antennas RF Antennas Whip Antenna, 868Mhz, 2Dbi Rohs Compliant Abracon
Polarization Linear
Primary Frequency Range 0.0 MHz 868.0 MHz 868.0 MHz
Gain 2 dB 2 dB 2 dB
VSWR 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-86815FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 15 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers