Abracon, LLC Ferrite Bead 26 Ohm 0805 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon ACML-0805-260-T

Description
FERRITE BEAD 26 OHM 0805 1LN / Tape & Reel (TR) RoHS Compliant: Yes
Description
FERRITE BEAD 26 OHM 0805 1LN / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead 26 Ohm 0805 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon - 53X1180 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead 26 Ohm 0805 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon
53X1180
Ferrite Bead 26 Ohm 0805 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon 53X1180
FERRITE BEAD 26 OHM 0805 1LN / Tape & Reel (TR) RoHS Compliant: Yes

FERRITE BEAD 26 OHM 0805 1LN / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 53X1180
Product Name Ferrite Bead 26 Ohm 0805 1Ln / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DEBA33M3300ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS624NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details